The HZC277M035G24T-F is a surface-mount hybrid polymer-aluminum electrolytic capacitor rated for 35 Vdc and 270 µF, with a case code G measuring 10.0 mm in length and 10.2 mm in diameter. It features a 100 kHz ESR of 0.020 ohms and a rated ripple current of 2.00 A rms at 125 °C, and is qualified to AEC-Q200 with a 4,000-hour load life at 125 °C. The capacitor operates from -55 °C to +125 °C, accepts 260 °C reflow soldering, and has a capacitance tolerance of ±20% at 120 Hz and 20 °C.
SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 270µF 35V
Rated for 125 C, type HZC combines the advantages of aluminum electrolytic and aluminum polymer technology. These hybrid capacitors have the ultra-low ESR characteristics of conductive aluminum polymer capacitors packaged in a V-chip, SMT case with high capacitance and voltage ratings that were previously available only in aluminum electrolytic technology. Applications for type 125 C hybrid capacitors include a variety of industrial power conversion, lighting control and automotive applications.
Meets requirements of AEC-Q200 standards for automotive electronic components.
CAP ALUMHYB 270UF 20% 35V SMD
270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C
CAP ALUMHYB 270UF 20% 35V SMD
CAP ALUM HYB 270UF 20% 35V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | HZC277M035G24T-F | 2002-HZC277M035G24T-F | HZC277M035G24T-F | 338-HZC277M035G24T-FDKR-ND | 338-HZC277M035G24T-FTR-ND | HZC277M035G24T-F |
| Product Name | Aluminum Polymer | Aluminum Electrolytic Capacitors | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |