The HZA106M063D16T-F is a surface-mount hybrid polymer-aluminum electrolytic capacitor rated for 63 Vdc, with a capacitance of 10 µF and a tolerance of ±20%. It features an ultra-low ESR of 0.120 ohms at 100 kHz and 105°C, and a ripple current rating of 1.0 A rms at 100 kHz. The capacitor is in a D-case with dimensions 6.3 mm in diameter and 5.8 mm in height, and is designed for operation from -55 °C to +105 °C with a load life of 10,000 hours at 105 °C. It complies with AEC-Q200 and supports 260 °C reflow soldering.
SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 10µF 63V
Rated for 105 C, type HZA combines the advantages of aluminum electrolytic and aluminum polymer technology. These hybrid capacitors have the ultra-low ESR characteristics of conductive aluminum polymer capacitors packaged in a V-chip, SMT case with high capacitance and voltage ratings.
Meets requirements of AEC-Q200 standards for automotive electronic components.
10µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 120mOhm 10000 Hrs @ 105°C
10µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 120mOhm 10000 Hrs @ 105°C
10µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 120mOhm 10000 Hrs @ 105°C
CAP ALUM HYB 10UF 20% 63V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | HZA106M063D16T-F | 2002-HZA106M063D16T-F | HZA106M063D16T-F | 338-HZA106M063D16T-FTR-ND | 338-HZA106M063D16T-FDKR-ND | HZA106M063D16T-F |
| Product Name | Aluminum Polymer | Aluminum Electrolytic Capacitors | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |