47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 135°C
47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 135°C
47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 135°C
Win Source Part Number: 1359492-HHXE350ARA47
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 135°C
Fake Threat In the Open Market: 32 pct.
Type: Hybrid
MSL Level: 1 (Unlimited)
Mfr: United Chemi-Con
Series: HXE
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 60mOhm
Lifetime @ Temp.: 2000 Hrs @ 135°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 140 mA @ 120 Hz
Ripple Current @ High Frequency: 1.4 A @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.240" (6.10mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Cap Aluminum Polymer 47uF 35VDC 20% (6.3 X 5.8mm) SMD 0.06 Ohm 900mA 2000h 135°C T/R Product overview: HHXE350ARA470MF61G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.06 Ohm, 900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.06 Ohm, 900mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-HHXE350ARA470MF61
Capacitors
CAP ALUM HYB 47UF 20% 35V SMD
CAP ALUM HYBRID 47UF 20% 35V SMD
CAP ALUM HYBRID 47UF 20% 35V SMD
35V 47uF Hybrid ±20% 60mΩ 140mA@120Hz SMD,D6.3xL6.1mm Solid Capacitors ROHS
| DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-HHXE350ARA470MF61GDKR-ND | 565-HHXE350ARA470MF61GCT-ND | 1359492-HHXE350ARA470MF61G | 69-HHXE350ARA470MF61G | 1202-HHXE350ARA470MF61G | HHXE350ARA470MF61G | HHXE350ARA470MF61G | HHXE350ARA470MF61G | HHXE350ARA470MF61G |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | SMD 47uF 0.06 Ohm 900mA Capacitor | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors >> Solid Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive | |||||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |