Cornell Dubilier Aluminum Electrolytic Capacitors HES551G450V4C

Description
105 ºC High Energy Screw Terminal Aluminum Electrolytic
Request a Quote Datasheet
Description
105 ºC High Energy Screw Terminal Aluminum Electrolytic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-HES551G450V4C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-HES551G450V4C
Aluminum Electrolytic Capacitors 2002-HES551G450V4C
105 ºC High Energy Screw Terminal Aluminum Electrolytic

105 ºC High Energy Screw Terminal Aluminum Electrolytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - HES551G450V4C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
HES551G450V4C-ND
Aluminum Electrolytic Capacitors HES551G450V4C-ND
550µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 150mOhm @ 120Hz 1000 Hrs @ 105°C

550µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 150mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - HES551G450V4C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
HES551G450V4C
Capacitors - Aluminum Electrolytic Capacitors HES551G450V4C
CAP ALUM 550UF 50% 450V SCREW

CAP ALUM 550UF 50% 450V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-HES551G450V4C HES551G450V4C-ND HES551G450V4C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers