The HZA226M035C12T-F is a surface-mount hybrid polymer-aluminum electrolytic capacitor rated for 35 Vdc and 22 µF, designed for filtering, bypassing, and power supply decoupling in applications requiring long life and low ESR. It uses a C-case with dimensions 5.0 mm in diameter and 5.8 mm in height, and is rated for operation from -55 °C to +105 °C. The part has a maximum ESR of 0.100 ohms at 100 kHz and 20 °C, with a ripple current rating of 0.9 A rms at 105 °C. It meets AEC-Q200 standards, supports 260 °C reflow soldering, and maintains leakage current below 7.7 µA after 2 minutes at 20 °C. Capacitance tolerance is ±20%, and it is qualified for 10,000 hours of load life at 105 °C with rated ripple current.
Rated for 105 C, type HZA combines the advantages of aluminum electrolytic and aluminum polymer technology. These hybrid capacitors have the ultra-low ESR characteristics of conductive aluminum polymer capacitors packaged in a V-chip, SMT case with high capacitance and voltage ratings.
Meets requirements of AEC-Q200 standards for automotive electronic components.
CAP ALUM HYBRID 22UF 20% 35V SMD
CAP ALUM HYBRID 22UF 20% 35V SMD
22µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 100mOhm 10000 Hrs @ 105°C
SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 22µF 35V
CAP ALUM HYB 22UF 20% 35V SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | HZA226M035C12T-F | HZA226M035C12T-F | 338-HZA226M035C12T-FDKR-ND | 338-HZA226M035C12T-FCT-ND | 2002-HZA226M035C12T-F | HZA226M035C12T-F |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |