United Chemi-Con, Inc. Aluminum - Polymer Capacitors HHXC350ARA470MF61G

Description
47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-4875-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4875-2-ND
Aluminum - Polymer Capacitors 565-4875-2-ND
47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 4000 Hrs @ 125°C

47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-4875-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4875-6-ND
Aluminum - Polymer Capacitors 565-4875-6-ND
47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 4000 Hrs @ 125°C

47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-4875-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4875-1-ND
Aluminum - Polymer Capacitors 565-4875-1-ND
47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 4000 Hrs @ 125°C

47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Polymer Capacitors - 1202-HHXC350ARA470MF61G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
1202-HHXC350ARA470MF61G
Aluminum Polymer Capacitors 1202-HHXC350ARA470MF61G
Capacitors

Capacitors

Supplier's Site Datasheet
Singapore, Singapore
SMD 47UF 35V Capacitor
69-HHXC350ARA470MF61G
SMD 47UF 35V Capacitor 69-HHXC350ARA470MF61G
CAP ALUM HYB 47UF 20% 35V SMD Product overview: HHXC350ARA470MF61G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-HHXC350ARA470MF61 G can be used for catalog matching and distributor lookup.

CAP ALUM HYB 47UF 20% 35V SMD Product overview: HHXC350ARA470MF61G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-HHXC350ARA470MF61G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1359568-HHXC350ARA470MF61G - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359568-HHXC350ARA470MF61G
Capacitors - Aluminum - Polymer Capacitors 1359568-HHXC350ARA470MF61G
Win Source Part Number: 1359568-HHXC350ARA47 0MF61G Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Hybrid MSL Level: 1 (Unlimited) Mfr: United Chemi-Con Series: HXC Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 60mOhm Lifetime @ Temp.: 4000 Hrs @ 125°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ High Frequency: 900 mA @ 100 kHz Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.240" (6.10mm) Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359568-HHXC350ARA470MF61G
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Hybrid
MSL Level: 1 (Unlimited)
Mfr: United Chemi-Con
Series: HXC
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 60mOhm
Lifetime @ Temp.: 4000 Hrs @ 125°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ High Frequency: 900 mA @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.240" (6.10mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
HHXC350ARA470MF61G
Aluminum Organic Polymer Capacitors HHXC350ARA470MF61G
Aluminum Organic Polymer Capacitors 47uF 35V 20% 6.3 x 5.8 AEC-Q200

Aluminum Organic Polymer Capacitors 47uF 35V 20% 6.3 x 5.8 AEC-Q200

Buy Now Datasheet
Aluminum - Polymer Capacitors - HHXC350ARA470MF61G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
HHXC350ARA470MF61G
Aluminum - Polymer Capacitors HHXC350ARA470MF61G
CAP ALUM POLY 47UF 20% 35V SMD

CAP ALUM POLY 47UF 20% 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - HHXC350ARA470MF61G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
HHXC350ARA470MF61G
Capacitors - Aluminum - Polymer Capacitors HHXC350ARA470MF61G
CAP ALUM HYB 47UF 20% 35V SMD

CAP ALUM HYB 47UF 20% 35V SMD

Supplier's Site
Aluminum - Polymer Capacitors - HHXC350ARA470MF61G - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
HHXC350ARA470MF61G
Aluminum - Polymer Capacitors HHXC350ARA470MF61G
CAP ALUM POLY 47UF 20% 35V SMD

CAP ALUM POLY 47UF 20% 35V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-4875-2-ND 565-4875-6-ND 1202-HHXC350ARA470MF61G 69-HHXC350ARA470MF61G 1359568-HHXC350ARA470MF61G HHXC350ARA470MF61G HHXC350ARA470MF61G HHXC350ARA470MF61G HHXC350ARA470MF61G
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Polymer Capacitors SMD 47UF 35V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details