0.47µF ±20% 100V Ceramic Capacitor X7R Radial
CHEMI-CON KTD101B474M32A0T00
| New Yorker Electronics Co., Inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-KTD101B474M32A0T00 | KTD101B474M32A0T00-ND | 5020324 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors |
| Packing Method | Bulk; Bulk | Tape Reel | |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | |
| Capacitance Range | 0.4700 microF |