The HZA226M080F24VT-F is a surface-mount hybrid polymer-aluminum electrolytic capacitor rated for 80 Vdc and 22 µF, with a maximum ESR of 0.045 Ω and a ripple current rating of 1.55 A rms at 100 kHz and 105 °C. It is housed in a V-chip F-case measuring 8 mm wide by 10.5 mm long, and is compliant with AEC-Q200. The capacitor supports 260 °C reflow soldering and withstands 30 G vibration testing, featuring a molded plastic retaining wall for mechanical stability. It operates from -55 °C to +105 °C and offers a load life of 10,000 hours at rated conditions.
22µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 10000 Hrs @ 105°C
22µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 10000 Hrs @ 105°C
22µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 10000 Hrs @ 105°C
Using a ruggedized construction, type HZA_V withstands a 30 G vibration test. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Rated for 105 C, type HZA combines the advantages of aluminum electrolytic and aluminum polymer technology. These hybrid capacitors have the ultra-low ESR characteristics of conductive aluminum polymer capacitors packaged in a V-chip, SMT case with high capacitance and voltage ratings.
Meets requirements of AEC-Q200 standards for automotive electronic components.
SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 22µF 80V
CAP ALUM HYB 22UF 20% 80V SMD
| Cornell Dubilier | DigiKey | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | HZA226M080F24VT-F | 338-4241-1-ND | 338-4241-6-ND | HZA226M080F24VT-F | 2002-HZA226M080F24VT-F | HZA226M080F24VT-F |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |