Cornell Dubilier Aluminum Electrolytic Capacitors HES142G350W5C

Description
105 ºC High Energy Screw Terminal Aluminum Electrolytic
Request a Quote Datasheet
Description
105 ºC High Energy Screw Terminal Aluminum Electrolytic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-HES142G350W5C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-HES142G350W5C
Aluminum Electrolytic Capacitors 2002-HES142G350W5C
105 ºC High Energy Screw Terminal Aluminum Electrolytic

105 ºC High Energy Screw Terminal Aluminum Electrolytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - HES142G350W5C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
HES142G350W5C-ND
Aluminum Electrolytic Capacitors HES142G350W5C-ND
1400µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 80mOhm @ 120Hz 1000 Hrs @ 105°C

1400µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 80mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - HES142G350W5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
HES142G350W5C
Capacitors - Aluminum Electrolytic Capacitors HES142G350W5C
CAP ALUM 1400UF 50% 350V SCREW

CAP ALUM 1400UF 50% 350V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-HES142G350W5C HES142G350W5C-ND HES142G350W5C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C643U025EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details