The HZA107M050G24T-F is a surface-mount hybrid polymer-aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 100 µF, designed for filtering, bypassing, and power supply decoupling in applications requiring long life. It features an ESR of 0.028 © at 100 kHz and a ripple current rating of 2.0 A rms at 105 °C. The component is packaged in a G-case measuring 10.0 mm in length and 10.2 mm in diameter, and complies with AEC-Q200. It supports 260 °C reflow soldering and operates from -55 °C to +105 °C.
SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 100µF 50V
Manufacturer: Cornell Dubilier Electronics (CDE)
Category: Capacitors- Aluminum - Polymer Capacitors
Series: HZA
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Hybrid
Capacitance: 100 µF
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.413" (10.50mm)
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Cap Aluminum Polymer Hybrid 100uF 50VDC 20%( 10 X 10.2mm) SMD 0.028 Ohm 2A 10000h 105°C T/R Automotive AEC-Q200 Product overview: HZA107M050G24T-F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 0.028 Ohm, 2A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 0.028 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-HZA107M050G24T-F can be used for catalog matching and distributor lookup.
100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 10000 Hrs @ 105°C
100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 10000 Hrs @ 105°C
100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 10000 Hrs @ 105°C
Rated for 105 C, type HZA combines the advantages of aluminum electrolytic and aluminum polymer technology. These hybrid capacitors have the ultra-low ESR characteristics of conductive aluminum polymer capacitors packaged in a V-chip, SMT case with high capacitance and voltage ratings.
Meets requirements of AEC-Q200 standards for automotive electronic components.
CAP ALUM HYB 100UF 20% 50V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | HZA107M050G24T-F | 2002-HZA107M050G24T-F | 69-HZA107M050G24T-F | HZA107M050G24T-FCT-ND | HZA107M050G24T-FDKR-ND | HZA107M050G24T-F | HZA107M050G24T-F | |
| Product Name | Aluminum Polymer | Aluminum Electrolytic Capacitors | Capacitors- Aluminum - Polymer Capacitors | Automotive SMD 100uF 0.028 Ohm Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |