The HZA336M063F24VT-F is a surface-mount hybrid polymer-aluminum electrolytic capacitor designed for high-vibration environments and long-life power supply decoupling. It operates from -55°C to +105°C, features a V-chip SMT case with dimensions 8 mm width, 10.5 mm length, and 8.3 mm height (case code F), and is rated for 63 Vdc with a capacitance of 33 µF. The part has a maximum ESR of 0.040 Ω at 100 kHz and 105°C, and supports a maximum ripple current of 1.7 A rms. It meets AEC-Q200 standards, withstands 30 G vibration, and is rated for 10,000 hours of load life at full voltage and ripple current. The capacitor is suitable for 260°C reflow soldering and has a capacitance tolerance of ±20%.
33µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 10000 Hrs @ 105°C
33µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 10000 Hrs @ 105°C
33µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 10000 Hrs @ 105°C
Using a ruggedized construction, type HZA_V withstands a 30 G vibration test. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Rated for 105 C, type HZA combines the advantages of aluminum electrolytic and aluminum polymer technology. These hybrid capacitors have the ultra-low ESR characteristics of conductive aluminum polymer capacitors packaged in a V-chip, SMT case with high capacitance and voltage ratings.
Meets requirements of AEC-Q200 standards for automotive electronic components.
SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 33µF 63V
Win Source Part Number: 1341434-HZA336M063F2
Category: Capacitors - Aluminum - Polymer Capacitors
Series: HZA_V
Type: Hybrid
Package: Tape & Reel
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Automotive, Bypass, Decoupling
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 10000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 170 mA @ 120 Hz
Ripple Current @ High Frequency: 1.7 A @ 100 kHz
CAP ALUM HYB 33UF 20% 63V SMD
Aluminum Electrolytic Capacitors - SMD 33uf 63V AEC-Q200
| Cornell Dubilier | DigiKey | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | HZA336M063F24VT-F | 338-4240-2-ND | 338-4240-6-ND | HZA336M063F24VT-F | 2002-HZA336M063F24VT-F | 1341434-HZA336M063F24VT-F | HZA336M063F24VT-F | HZA336M063F24VT-F |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitors - SMD |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |