HZC686M050F24VT-F is a surface-mount hybrid polymer-aluminum electrolytic capacitor designed for filtering, bypassing, and power supply decoupling in high-vibration environments. It is rated for 50 Vdc with a capacitance of 68 µF, a maximum ESR of 0.030 ohms at 100 kHz and +20°C, and a maximum ripple current of 1.25 A rms at 100 kHz and +125°C. The part uses an F-case dimensions of 8 mm length, 10.5 mm width, and 8.3 mm height. It operates from -55°C to +125°C, supports 260°C reflow soldering, and meets AEC-Q200 requirements. The capacitor withstands 30 G vibration testing and is rated for 4,000 hours of load life at maximum voltage and temperature. Capacitance tolerance is ±20%, and leakage current is 34.0 µA max at +20°C after 2 minutes.
Using a ruggedized construction, type HZC_V withstands a 30 G vibration test. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Rated for 125 C, type HZC combines the advantages of aluminum electrolytic and aluminum polymer technology. These hybrid capacitors have the ultra-low ESR characteristics of conductive aluminum polymer capacitors packaged in a V-chip, SMT case with high capacitance and voltage ratings.
Meets requirements of AEC-Q200 standards for automotive electronic components.
SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 68µF 50V
CAP ALUM HYB 68UF 20% 50V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | HZC686M050F24VT-F | HZC686M050F24VT-F | 2002-HZC686M050F24VT-F | HZC686M050F24VT-F |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |