The HZA226M080F24T-F is a surface-mount hybrid polymer-aluminum electrolytic capacitor rated for 80 Vdc, with a capacitance of 22 µF, a maximum ESR of 0.045 Ω at 100 kHz and +20 °C, and a ripple current rating of 1.55 A rms at 100 kHz and +105 °C. It is packaged in the F case measuring 8.0 mm in width and 10.2 mm in length, and complies with AEC-Q200 standards. The capacitor is rated for operation from -55 °C to +105 °C, supports 260 °C reflow soldering, and has a load life of 10,000 hours at rated voltage and temperature.
SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 22µF 80V
Rated for 105 C, type HZA combines the advantages of aluminum electrolytic and aluminum polymer technology. These hybrid capacitors have the ultra-low ESR characteristics of conductive aluminum polymer capacitors packaged in a V-chip, SMT case with high capacitance and voltage ratings.
Meets requirements of AEC-Q200 standards for automotive electronic components.
22µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 10000 Hrs @ 105°C
CAP ALUM HYB 22UF 20% 80V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | HZA226M080F24T-F | 2002-HZA226M080F24T-F | HZA226M080F24T-F | HZA226M080F24T-F-ND | HZA226M080F24T-F |
| Product Name | Aluminum Polymer | Aluminum Electrolytic Capacitors | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |