Nippon Chemi-Con Corporation Aluminum - Polymer Capacitors HHXC500ARA121MJA0G

Description
CAP ALUMHYB 120UF 20% 50V SMD
Request a Quote Datasheet
Description
CAP ALUMHYB 120UF 20% 50V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-HHXC500ARA121MJA0GDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-HHXC500ARA121MJA0GDKR-ND
Aluminum - Polymer Capacitors 565-HHXC500ARA121MJA0GDKR-ND
CAP ALUMHYB 120UF 20% 50V SMD

CAP ALUMHYB 120UF 20% 50V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-HHXC500ARA121MJA0GTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-HHXC500ARA121MJA0GTR-ND
Aluminum - Polymer Capacitors 565-HHXC500ARA121MJA0GTR-ND
CAP ALUMHYB 120UF 20% 50V SMD

CAP ALUMHYB 120UF 20% 50V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-HHXC500ARA121MJA0GCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-HHXC500ARA121MJA0GCT-ND
Aluminum - Polymer Capacitors 565-HHXC500ARA121MJA0GCT-ND
CAP ALUMHYB 120UF 20% 50V SMD

CAP ALUMHYB 120UF 20% 50V SMD

Buy Now Datasheet
Aluminum Polymer Capacitors - 1202-HHXC500ARA121MJA0G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
1202-HHXC500ARA121MJA0G
Aluminum Polymer Capacitors 1202-HHXC500ARA121MJA0G
Capacitors

Capacitors

Supplier's Site Datasheet
Singapore, Singapore
SMD 120UF 50V Capacitor
69-HHXC500ARA121MJA0G
SMD 120UF 50V Capacitor 69-HHXC500ARA121MJA0G
CAP ALUM HYB 120UF 20% 50V SMD Product overview: HHXC500ARA121MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-HHXC500ARA121MJA0 G can be used for catalog matching and distributor lookup.

CAP ALUM HYB 120UF 20% 50V SMD Product overview: HHXC500ARA121MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-HHXC500ARA121MJA0G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - HHXC500ARA121MJA0G - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
HHXC500ARA121MJA0G
Aluminum - Polymer Capacitors HHXC500ARA121MJA0G
CAP ALUM HYB 120UF 20% 50V SMD

CAP ALUM HYB 120UF 20% 50V SMD

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
HHXC500ARA121MJA0G
Capacitors >> Solid Capacitors HHXC500ARA121MJA0G
50V 120uF Hybrid ±20% 25mΩ 1.6A@100kHz SMD,D10xL10mm Solid Capacitors ROHS

50V 120uF Hybrid ±20% 25mΩ 1.6A@100kHz SMD,D10xL10mm Solid Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-HHXC500ARA121MJA0GDKR-ND 565-HHXC500ARA121MJA0GTR-ND 1202-HHXC500ARA121MJA0G 69-HHXC500ARA121MJA0G HHXC500ARA121MJA0G HHXC500ARA121MJA0G
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Polymer Capacitors SMD 120UF 50V Capacitor Aluminum - Polymer Capacitors Capacitors >> Solid Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C163M025AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
4 suppliers
Film Capacitors - 1912926P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details