The HZC107M025X16T-F is a surface-mount hybrid polymer-aluminum electrolytic capacitor rated for 25 Vdc and 100 µF, designed for filtering, bypassing, and power supply decoupling in industrial, lighting, and automotive applications. It features a V-chip SMT case with dimensions of 6.3 mm in diameter and 7.7 mm in height, an ESR of 0.040 ohms at 100 kHz and +20 °C, and a ripple current rating of 1.40 A rms at 100 kHz and +125 °C. The capacitor operates from -55 °C to +125 °C, has a load life of 4,000 hours at 125 °C with rated ripple current, and is AEC-Q200 compliant. It supports 260 °C reflow soldering and maintains a capacitance tolerance of ±20% at 120 Hz and +20 °C.
Rated for 125 C, type HZC combines the advantages of aluminum electrolytic and aluminum polymer technology. These hybrid capacitors have the ultra-low ESR characteristics of conductive aluminum polymer capacitors packaged in a V-chip, SMT case with high capacitance and voltage ratings that were previously available only in aluminum electrolytic technology. Applications for type 125 C hybrid capacitors include a variety of industrial power conversion, lighting control and automotive applications.
Meets requirements of AEC-Q200 standards for automotive electronic components.
SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 100µF 25V
100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 4000 Hrs @ 125°C
CAP ALUMHYB 100UF 20% 25V SMD
CAP ALUMHYB 100UF 20% 25V SMD
CAP ALUM HYB 100UF 20% 25V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | HZC107M025X16T-F | HZC107M025X16T-F | 2002-HZC107M025X16T-F | 338-HZC107M025X16T-FTR-ND | 338-HZC107M025X16T-FDKR-ND | HZC107M025X16T-F |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum Electrolytic Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |