The HHXD160ARA181MF80G is a surface-mount conductive polymer hybrid aluminum electrolytic capacitor rated at 16Vdc and 180μF, with a maximum ESR of 27mΩ and a rated ripple current of 2,200mArms at 105°C. It uses the F80 size code, measuring 6.3mm in diameter and 7.7mm in height. The capacitor operates over a temperature range of -55°C to +105°C, supports a capacitance tolerance of ±20%, and meets the endurance requirement of 10,000 hours at 105°C with rated ripple current. It is RoHS2 compliant and halogen-free. The part is AEC-Q200 compliant, as stated for the HXD series, though specific test data must be obtained from the manufacturer.
Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1202-HHXD160ARA181MF80G |
| Product Name | Aluminum Polymer Capacitors |
| Packing Method | Bulk; Bulk |