United Chemi-Con, Inc. Ceramic Capacitors KTD101B335M43A0T00

Description
3.3µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3.3µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - KTD101B335M43A0T00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
KTD101B335M43A0T00-ND
Ceramic Capacitors KTD101B335M43A0T00-ND
3.3µF ±20% 100V Ceramic Capacitor X7R Radial

3.3µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors 1202-KTD101B335M43A0T00
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors
Product Number KTD101B335M43A0T00-ND 1202-KTD101B335M43A0T00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.3 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details