10µF ±20% 100V Ceramic Capacitor X7R Radial
CHEMI-CON KTD101B106M80A0B00
CAP CER 10UF 100V X7R RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-KTD101B106M80A0B00 | 565-KTD101B106M80A0B00-ND | 1827614 | KTD101B106M80A0B00 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors |
| Packing Method | Bulk; Bulk | Box | ||
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF |