Cornell Dubilier Aluminum Electrolytic Capacitors HES901G350V5C

Description
900µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 110mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
900µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 110mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - HES901G350V5C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
HES901G350V5C-ND
Aluminum Electrolytic Capacitors HES901G350V5C-ND
900µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 110mOhm @ 120Hz 1000 Hrs @ 105°C

900µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 110mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-HES901G350V5C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-HES901G350V5C
Aluminum Electrolytic Capacitors 2002-HES901G350V5C
105 ºC High Energy Screw Terminal Aluminum Electrolytic

105 ºC High Energy Screw Terminal Aluminum Electrolytic

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - HES901G350V5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
HES901G350V5C
Capacitors - Aluminum Electrolytic Capacitors HES901G350V5C
CAP ALUM 900UF 50% 350V SCREW

CAP ALUM 900UF 50% 350V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number HES901G350V5C-ND 2002-HES901G350V5C HES901G350V5C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 900 microF 900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers