The HZA336M080G24T-F is a surface-mount hybrid polymer-aluminum electrolytic capacitor designed for filtering, bypassing, and power supply decoupling in applications requiring long life. It operates from -55 °C to +105 °C with a rated voltage of 80 Vdc and a capacitance of 33 µF. The capacitor features an ESR of 0.036 Ω at 100 kHz and a ripple current rating of 1.70 A rms at +105 °C. It is packaged in a G-case measuring 10.0 mm by 10.2 mm and is AEC-Q200 compliant with 260 °C reflow soldering capability. The part meets a load life specification of 10,000 hours at +105 °C with rated ripple current.
Rated for 105 C, type HZA combines the advantages of aluminum electrolytic and aluminum polymer technology. These hybrid capacitors have the ultra-low ESR characteristics of conductive aluminum polymer capacitors packaged in a V-chip, SMT case with high capacitance and voltage ratings.
Meets requirements of AEC-Q200 standards for automotive electronic components.
SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 33µF 80V
33µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 36mOhm 10000 Hrs @ 105°C
33µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 36mOhm 10000 Hrs @ 105°C
33µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 36mOhm 10000 Hrs @ 105°C
CAP ALUM HYB 33UF 20% 80V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | HZA336M080G24T-F | HZA336M080G24T-F | 2002-HZA336M080G24T-F | 338-HZA336M080G24T-FCT-ND | 338-HZA336M080G24T-FDKR-ND | HZA336M080G24T-F |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum Electrolytic Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |