100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 4000 Hrs @ 125°C
100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 4000 Hrs @ 125°C
100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 4000 Hrs @ 125°C
CAP ALUM HYB 100UF 20% 25V SMD Product overview: HHXC250ARA101MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-HHXC250ARA101MF80
Win Source Part Number: 1359585-HHXC250ARA10
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Hybrid
MSL Level: 1 (Unlimited)
Mfr: Chemi-Con
Series: HXC
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 30mOhm
Lifetime @ Temp.: 4000 Hrs @ 125°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ High Frequency: 1.4 A @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.315" (8.00mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitors
CAP ALUM POLY 100UF 20% 25V SMD
25V 100uF Hybrid ±20% 30mΩ 1.4A@100kHz SMD,D6.3xL8mm Solid Capacitors ROHS
CAP ALUM HYB 100UF 20% 25V SMD
CAP ALUM POLY 100UF 20% 25V SMD
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-4772-2-ND | 565-4772-6-ND | 69-HHXC250ARA101MF80G | 1359585-HHXC250ARA101MF80G | 1202-HHXC250ARA101MF80G | HHXC250ARA101MF80G | HHXC250ARA101MF80G | HHXC250ARA101MF80G | HHXC250ARA101MF80G |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | SMD 100UF 25V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors >> Solid Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | ||||
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |