Cornell Dubilier Aluminum Polymer HZA336M025C12T-F

Description
Vertical Chip
Request a Quote Datasheet
Description
Vertical Chip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - HZA336M025C12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
HZA336M025C12T-F
Aluminum Polymer HZA336M025C12T-F
Vertical Chip

Vertical Chip

Supplier's Site Datasheet
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-HZA336M025C12T-F
Aluminum Electrolytic Capacitors 2002-HZA336M025C12T-F
SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 33µF 25V

SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 33µF 25V

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 338-HZA336M025C12T-FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
338-HZA336M025C12T-FTR-ND
Aluminum - Polymer Capacitors 338-HZA336M025C12T-FTR-ND
33µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C

33µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 338-HZA336M025C12T-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
338-HZA336M025C12T-FDKR-ND
Aluminum - Polymer Capacitors 338-HZA336M025C12T-FDKR-ND
CAP ALUM HYBRID 33UF 20% 25V SMD

CAP ALUM HYBRID 33UF 20% 25V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 338-HZA336M025C12T-FCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
338-HZA336M025C12T-FCT-ND
Aluminum - Polymer Capacitors 338-HZA336M025C12T-FCT-ND
CAP ALUM HYBRID 33UF 20% 25V SMD

CAP ALUM HYBRID 33UF 20% 25V SMD

Buy Now Datasheet
Aluminum Polymer Capacitor - HZA336M025C12T-F - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
HZA336M025C12T-F
Aluminum Polymer Capacitor HZA336M025C12T-F
Rated for 105 C, type HZA combines the advantages of aluminum electrolytic and aluminum polymer technology. These hybrid capacitors have the ultra-low ESR characteristics of conductive aluminum polymer capacitors packaged in a V-chip, SMT case with high capacitance and voltage ratings. Meets requirements of AEC-Q200 standards for automotive electronic components.

Rated for 105 C, type HZA combines the advantages of aluminum electrolytic and aluminum polymer technology. These hybrid capacitors have the ultra-low ESR characteristics of conductive aluminum polymer capacitors packaged in a V-chip, SMT case with high capacitance and voltage ratings.

Meets requirements of AEC-Q200 standards for automotive electronic components.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - HZA336M025C12T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
HZA336M025C12T-F
Capacitors - Aluminum - Polymer Capacitors HZA336M025C12T-F
CAP ALUM HYB 33UF 20% 25V SMD

CAP ALUM HYB 33UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number HZA336M025C12T-F 2002-HZA336M025C12T-F 338-HZA336M025C12T-FTR-ND 338-HZA336M025C12T-FDKR-ND HZA336M025C12T-F HZA336M025C12T-F
Product Name Aluminum Polymer Aluminum Electrolytic Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 101C513U100DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-2685-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers