Capacitors
Cap Aluminum Polymer 330uF 35VDC 20% (10 X 10mm) SMD 0.02 Ohm 2800mA 4000h 125°C Automotive T/R Product overview: HHXJ350ARA331MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 0.02 Ohm, 2800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 0.02 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-HHXJ350ARA331MJA0
Win Source Part Number: 1360312-HHXJ350ARA33
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: Hybrid
MSL Level: 1 (Unlimited)
Mfr: United Chemi-Con
Series: HXJ
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 20mOhm
Lifetime @ Temp.: 4000 Hrs @ 125°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 420 mA @ 120 Hz
Ripple Current @ High Frequency: 2.8 A @ 100 kHz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.413" (10.50mm)
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
CAP ALUMHYB 330UF 20% 35V SMD
CAP ALUMHYB 330UF 20% 35V SMD
CAP ALUMHYB 330UF 20% 35V SMD
CAP ALUM HYB 330UF 20% 35V SMD
CAP ALUM HYB 330UF 20% 35V SMD
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-HHXJ350ARA331MJA0G | 69-HHXJ350ARA331MJA0G | 1360312-HHXJ350ARA331MJA0G | 565-HHXJ350ARA331MJA0GCT-ND | 565-HHXJ350ARA331MJA0GDKR-ND | HHXJ350ARA331MJA0G | HHXJ350ARA331MJA0G |
| Product Name | Aluminum Polymer Capacitors | Automotive SMD 330uF 0.02 Ohm Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Packing Method | Bulk; Bulk | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |