Cornell Dubilier Aluminum Electrolytic Capacitors HES162G450V5L

Description
1600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 53mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
1600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 53mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - HES162G450V5L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
HES162G450V5L-ND
Aluminum Electrolytic Capacitors HES162G450V5L-ND
1600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 53mOhm @ 120Hz 1000 Hrs @ 105°C

1600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 53mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-HES162G450V5L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-HES162G450V5L
Aluminum Electrolytic Capacitors 2002-HES162G450V5L
105 ºC High Energy Screw Terminal Aluminum Electrolytic

105 ºC High Energy Screw Terminal Aluminum Electrolytic

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - HES162G450V5L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
HES162G450V5L
Capacitors - Aluminum Electrolytic Capacitors HES162G450V5L
CAP ALUM 1600UF 50% 450V SCREW

CAP ALUM 1600UF 50% 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number HES162G450V5L-ND 2002-HES162G450V5L HES162G450V5L
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1600 microF 1600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers