Cornell Dubilier Aluminum Electrolytic Capacitors HES601G350V2C

Description
600µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 173mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
600µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 173mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - HES601G350V2C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
HES601G350V2C-ND
Aluminum Electrolytic Capacitors HES601G350V2C-ND
600µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 173mOhm @ 120Hz 1000 Hrs @ 105°C

600µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 173mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-HES601G350V2C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-HES601G350V2C
Aluminum Electrolytic Capacitors 2002-HES601G350V2C
105 ºC High Energy Screw Terminal Aluminum Electrolytic

105 ºC High Energy Screw Terminal Aluminum Electrolytic

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - HES601G350V2C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
HES601G350V2C
Capacitors - Aluminum Electrolytic Capacitors HES601G350V2C
CAP ALUM 600UF 50% 350V SCREW

CAP ALUM 600UF 50% 350V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number HES601G350V2C-ND 2002-HES601G350V2C HES601G350V2C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 600 microF 600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers