Cornell Dubilier Aluminum Electrolytic Capacitors HES362G450X5C

Description
3600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 28mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
3600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 28mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - HES362G450X5C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
HES362G450X5C-ND
Aluminum Electrolytic Capacitors HES362G450X5C-ND
3600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 28mOhm @ 120Hz 1000 Hrs @ 105°C

3600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 28mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-HES362G450X5C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-HES362G450X5C
Aluminum Electrolytic Capacitors 2002-HES362G450X5C
105 ºC High Energy Screw Terminal Aluminum Electrolytic

105 ºC High Energy Screw Terminal Aluminum Electrolytic

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - HES362G450X5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
HES362G450X5C
Capacitors - Aluminum Electrolytic Capacitors HES362G450X5C
CAP ALUM 3600UF 50% 450V SCREW

CAP ALUM 3600UF 50% 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number HES362G450X5C-ND 2002-HES362G450X5C HES362G450X5C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3600 microF 3600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C653U050DB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details