The HZA686M050F24VT-F is a surface-mount hybrid polymer-aluminum electrolytic capacitor rated for 50 Vdc and 68 µF, designed for high-vibration environments with a 30 G test compliance. It features a V-chip SMT case in size code F, measuring 8 mm in width and 10.5 mm in length, with a maximum ESR of 0.030 ohms at 100 kHz/20°C and a ripple current rating of 1.8 A rms. The capacitor operates from -55 °C to +105 °C, supports 260 °C reflow soldering, and has a load life of 10,000 hours at full rated voltage and ripple current. It meets AEC-Q200 standards and maintains leakage current at or below 34 µA after a 2-minute charge at 20 °C. The case is encapsulated in a molded plastic retaining wall for mechanical stability under vibration.
SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 68µF 50V
68µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 10000 Hrs @ 105°C
68µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 10000 Hrs @ 105°C
68µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 10000 Hrs @ 105°C
Using a ruggedized construction, type HZA_V withstands a 30 G vibration test. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of the internal winding and a larger soldering surface keeps the part firmly affixed to the PCB. Rated for 105 C, type HZA combines the advantages of aluminum electrolytic and aluminum polymer technology. These hybrid capacitors have the ultra-low ESR characteristics of conductive aluminum polymer capacitors packaged in a V-chip, SMT case with high capacitance and voltage ratings.
Meets requirements of AEC-Q200 standards for automotive electronic components.
CAP ALUM HYB 68UF 20% 50V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | HZA686M050F24VT-F | 2002-HZA686M050F24VT-F | 338-4242-6-ND | 338-4242-2-ND | HZA686M050F24VT-F | HZA686M050F24VT-F |
| Product Name | Aluminum Polymer | Aluminum Electrolytic Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |