CAP ALUMHYB 220UF 20% 35V SMD
CAP ALUMHYB 220UF 20% 35V SMD
CAP ALUMHYB 220UF 20% 35V SMD
Capacitors
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565-HHXJ350ARA221MHA0GTR-ND | 565-HHXJ350ARA221MHA0GDKR-ND | 1202-HHXJ350ARA221MHA0G |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF |