Win Source Part Number: 1348621-HHXD250ARA10
Category: Capacitors - Aluminum - Polymer Capacitors
Series: HXD
Type: Hybrid
Package: Tape & Reel
Size / Dimension: 0.248" Dia (6.30mm)
Applications: Automotive
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 900
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 30mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Ripple Current @ Low Frequency: 200 mA @ 120 Hz
Ripple Current @ High Frequency: 2 A @ 100 kHz
Cap Aluminum Polymer 100uF 25VDC 20% (6.3 X 7.7mm) SMD 0.03 Ohm 2000mA 5000h 105°C Automotive T/R Product overview: HHXD250ARA101MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 0.03 Ohm, 2000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 0.03 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-HHXD250ARA101MF80
100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 5000 Hrs @ 105°C
100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 5000 Hrs @ 105°C
100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 5000 Hrs @ 105°C
Capacitors
CAP ALUM HYB 100UF 20% 25V SMD
CAP ALUM HYBRD 100UF 20% 25V SMD
CAP ALUM HYBRD 100UF 20% 25V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1348621-HHXD250ARA101MF80G | 69-HHXD250ARA101MF80G | 565-HHXD250ARA101MF80GDKR-ND | 565-HHXD250ARA101MF80GCT-ND | 1202-HHXD250ARA101MF80G | HHXD250ARA101MF80G | HHXD250ARA101MF80G | HHXD250ARA101MF80G |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Automotive SMD 100uF 0.03 Ohm Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |