TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
253
254
255
256
257
258
259
260
261
262
263
264
265
270
280
290
300
310
320
350
400
450
500
550
600
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold... | |
| Body Features Box Mount D-Sub Connector Insert Arrangement : MA18275-1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 25 PCB Mount Orientation : Right Angle Power/Signal/Coax... | |
| Body Features Box Mount D-Sub Connector Insert Arrangement : MA18277-1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 50 PCB Mount Orientation : Right Angle Power/Signal/Coax... | |
| Body Features Cable Connector Orientation : Straight Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment RF Connector Coupling Mechanism : Screw Other RF Connector Comment : For assembly instructions, see General Information Section. Packaging... | |
| Body Features Color : Black Hold-Down : Without Configuration Features Lead Configuration : Staggered Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : CSA Standard Conductor Type : Compact, Stranded Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 2... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded, Compact Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 2... | |
| Body Features Compatible Conductor Material : Brass Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : CSA Standard Conductor Type : Compact, Stranded Primary Product Material : Aluminum Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter :... | |
| Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Extra Flex Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact... | |
| Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 18.2 MM [.716 INCH ]... | |
| Body Features Conductor Material : Brass Configuration Features Visual Inspection : Yes Dimensions Conductor Range (Main) (MMSQ) : 70 - 2.5 - 6 Conductor Range (Tap) (MMSQ) : 2/0 - #12 Electrical Characteristics Wedge... | |
| Body Features Connector & Keying Code : E Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 3... | |
| Body Features Connector Profile : Eurostyle Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features... | |
| Body Features Connector Profile : Eurostyle Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features... | |
| Body Features Guide Pin Style : ESD/HDI Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 60 Number of Rows : 6 PCB Mount Orientation : Vertical Stackable : No... | |
| Body Features Guide Pin Style : ESD/HDI Shield Material : Phosphor Bronze Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 50 Number of Rows : 10 Number of... | |
| Body Features Guide Pin Style : Universal Power Module Shield Material : Phosphor Bronze Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 50 Number of Rows : 10... | |
| Body Features Non-Magnetic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 15 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Brass... | |
| Body Features Plating Material : Nickel Configuration Features Number of Positions : 20 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Mezzanine Number of Columns : 12 Number of Positions : 144 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : E,... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 5 Number of Positions : 50 Number of Rows : 10 PCB Mount Orientation :... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 10 Number of Positions : 100 Number of Rows : 10 Number of Signal Positions : 100 PCB... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 10 Number of Positions : 100 Number of Rows : 10 PCB Mount Orientation : Vertical Stackable : No... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 10 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 10 Number of Positions : 60 Number of Rows : 6 PCB Mount Orientation : Vertical Stackable : No... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 30 Number of Rows : 6 Number of Signal Positions : 30 PCB... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 30 Number of Rows : 6 PCB Mount Orientation : Vertical Stackable : No... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 50 Number of Rows : 10 PCB Mount Orientation : Vertical Stackable : No... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 60 Number of Rows : 6 PCB Mount Orientation : Vertical Stackable : No... | |
| Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 20 Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation :... | |
| Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 22 Number of Positions : 22 Number of Rows : 2 PCB Mount Orientation :... | |
| Body Features Primary Product Color : Black Configuration Features Keying & Polarized Rib Location : 1a,2b Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 13.9 MM [.547 INCH ] Connector Length : 25.5 MM | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Rows : 1 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating... | |
| Body Features Primary Product Color : Black Shield Material : Phosphor Bronze Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 10 Number of Positions : 100 Number of Rows : 10 PCB Mount... | |
| Body Features Primary Product Color : Black Shield Material : Phosphor Bronze Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 10 Number of Positions : 60 Number of Rows : 6 PCB Mount... | |
| Body Features Primary Product Color : Black Shield Material : Phosphor Bronze Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 30 Number of Rows : 6 PCB Mount... | |
| Body Features Primary Product Color : Black Shield Material : Phosphor Bronze Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 50 Number of Rows : 10 Number of... | |
| Body Features Primary Product Color : Black Shield Material : Phosphor Bronze Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 50 Number of Rows : 10 PCB Mount... | |
| Body Features Primary Product Color : Blue Configuration Features Keying & Polarized Rib Location : 1b,2a,2b Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 13.9 MM [.547 INCH ] Connector Length : 25.5 MM | |
| Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 12 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : B,... | |
| Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 144 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : Fully... | |
| Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 144 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : I,... | |
| Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 6 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : L,... | |
| Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Midplane Number of Columns : 12 Number of Positions : 144 Number of Rows : 12 PCB Mount Orientation : Right Angle Rows Loaded :... | |
| Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Midplane Number of Columns : 6 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Right Angle Rows Loaded :... | |
| Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 12 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Right Angle Rows... | |
| Body Features Primary Product Color : Gray Configuration Features Number of Columns : 14 Number of Positions : 42 Number of Power or Coaxial Positions : 6 Number of Rows : 3 Number of Signal... | |
| Body Features Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact... | |
| Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : None Number of Positions : 3 Number of Rows : 1 Dimensions Connector Height : 13.9 MM [.547 INCH ] Connector Length : 25.5 MM | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Housing Features Centerline (Pitch) : 5 MM [.196 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Housing Features Centerline (Pitch) : 5 MM [.197 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating... | |
| Body Features Primary Product Color : Ocher Yellow Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 22.2 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 25.4 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 7.9 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM [.01 -... | |
| Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 25.4 MM [.01 - 1 INCH ] Compatible Cable Diameter... | |
| Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 315° Mechanical Attachment Product Mount Type : Board Mount... | |
| Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 0° Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M2.5 Packaging... | |
| Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 180° Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M2.5 Packaging... | |
| Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 225° Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M2.5 Packaging... | |
| Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 315° Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M2.5 Packaging... | |
| Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 90° Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M2.5 Packaging... | |
| Body Features Shell Plating Material : Nickel Strain Relief Type : Cable Clamp Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ] Electrical... | |
| Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 6 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Vertical... | |
| Configuration Features Backplane Architecture : Mezzanine Number of Columns : 6 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : Fully Loaded Contact Features CompactPCI Designation : None... | |
| Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right Number of Columns : 5 Number of Positions : 30 Number of Rows : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating... | |
| Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Unguided Number of Columns : 10 Number of Positions : 100 Number of Rows : 10 PCB Mount Orientation : Vertical Contact Features Contact Current Rating... | |
| Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Unguided Number of Columns : 10 Number of Positions : 60 Number of Rows : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating... | |
| Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Unguided Number of Columns : 5 Number of Positions : 30 Number of Rows : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating... | |
| Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Unguided Number of Columns : 5 Number of Positions : 50 Number of Rows : 10 PCB Mount Orientation : Vertical Contact Features Contact Current Rating... | |
| Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 10 Number of Positions : 100 Number of Rows : 10 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.15... | |
| Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 10 Number of Positions : 60 Number of Rows : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.15... | |
| Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 30 Number of Rows : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.15... | |
| Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 50 Number of Rows : 10 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact... | |
| Configuration Features Guide Location : Left Number of Columns : 5 Number of Positions : 50 Number of Rows : 10 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.15 Contact... | |
| Configuration Features Guide Location : Right Number of Columns : 5 Number of Positions : 50 Number of Rows : 10 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.15 Contact... | |
| Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Positions : 60 Number of Rows : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.15 Dimensions... | |
| Configuration Features Guide Location : Unguided Number of Columns : 5 Number of Positions : 30 Number of Rows : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.15 Dimensions... | |
| Configuration Features Number of Cavities : 5 Number of Positions : 5 Number of Rows : 1 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Layout : Inline Contact Mating... | |
| Configuration Features Number of Columns : 10 Number of Positions : 100 Number of Rows : 10 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.15 Contact Type : Pin Dimensions... | |
| Configuration Features Number of Columns : 10 Number of Positions : 20 Number of Rows : 2 Number of Signal Positions : 20 PCB Mount Orientation : Right Angle Rows Loaded : A, B Contact Features... | |
| Configuration Features Number of Columns : 12 Number of Positions : 144 Number of Rows : 12 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact... | |
| Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Contact... | |
| Configuration Features Number of Columns : 5 Number of Positions : 30 Number of Rows : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.15 Contact Type : Pin Dimensions... | |
| Contact Features Contact Type : Socket Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] | |
| Product Type Features Connector Hardware Accessory Type : Standoff Bushings Hardware Accessory Function : Mounting | |
| RM3RB4S57P40P0301A-2 00 |
| << Prev | Next >> |