1FHP,84,30A/S,S,N,S1
Board to Board & Mezzanine Connectors
84 Position Connector Plug, Center Strip Contacts Surface Mount Gold
84 Position Connector Plug, Center Strip Contacts Surface Mount Gold
STACKING CONNECTOR, PLUG, 84 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5120527-2 | A111225CT-ND | 73K1629 | 5120527-2 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 84 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty |