1FHR,84,30A/S,S,N,S1
Board to Board & Mezzanine Connectors
84 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
STACKING CONNECTOR, RECEPTACLE 84POS 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts;
1FHR,84,30A/S,S,N,S1
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5120603-2 | A116268TR-ND | 73K1630 | 42AJ4656 | 5120603-2 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Receptacle 84Pos 1Mm; Mezzanine Connector Type Amp - Te Connectivity | 1Fhr,84,30A/s,s,n,s11,12 Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty |