TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5120913-3

Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 90° Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M2.5 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 90° Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M2.5 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5120913-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5120913-3
Connector Hardware, Mounts, Locks & Retainers 5120913-3
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 90° Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M2.5 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy Die Casting
  • Product Orientation : Right Angle

Configuration Features


  • Key Orientation : 90°

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : M2.5

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Power Connectors - 5120913-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5120913-3
Power Connectors 5120913-3
UPM KEYED GUIDE MODULE

UPM KEYED GUIDE MODULE

Buy Now
Backplane Connector Accessories - A101839-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A101839-ND
Backplane Connector Accessories A101839-ND
Connector Guide Module For UPM Series

Connector Guide Module For UPM Series

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-5120913-3
Electronic Connector 407-5120913-3
Connector Accessories Guide Module Right Angle Zinc Die Cast Alloy Chrome Package Product overview: 5120913-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5120913-3 can be used for catalog matching and distributor lookup.

Connector Accessories Guide Module Right Angle Zinc Die Cast Alloy Chrome Package Product overview: 5120913-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5120913-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5120913-3 5120913-3 A101839-ND 407-5120913-3
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Backplane Connector Accessories Electronic Connector
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products