TE Connectivity Board to Board & Mezzanine Connectors 5120524-1

Description
1FHR,64,30A/S,S,N,S1 4,15
Request a Quote Datasheet
Description
1FHR,64,30A/S,S,N,S1 4,15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5120524-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120524-1
Board to Board & Mezzanine Connectors 5120524-1
1FHR,64,30A/S,S,N,S1 4,15

1FHR,64,30A/S,S,N,S14,15

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A104089CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A104089CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A104089CT-ND
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A104089TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A104089TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A104089TR-ND
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD 1A 250V Electronic Connector
316-5120524-1
SMD 1A 250V Electronic Connector 316-5120524-1
64 Pos 1mm Pitch Female Header, Straight SMD, 1A, 250V Product overview: 5120524-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5120524-1 can be used for catalog matching and distributor lookup.

64 Pos 1mm Pitch Female Header, Straight SMD, 1A, 250V Product overview: 5120524-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5120524-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332032-5120524-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332032-5120524-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332032-5120524-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332032-5120524-1 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Reel - TR Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 14mm, 15mm Height Above Board: 0.408" (10.37mm) Standard Package: 300 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: A104089CT,A104089TR, 2266-5120524-1TR,-51 20524-1-SI,51205241, 5120524-1-ND Base Product Number: 5120524 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332032-5120524-1
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Reel - TR
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 14mm, 15mm
Height Above Board: 0.408" (10.37mm)
Standard Package: 300
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: A104089CT,A104089TR,2266-5120524-1TR,-5120524-1-SI,51205241,5120524-1-ND
Base Product Number: 5120524
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5120524-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5120524-1
CONN RCPT 64POS SMD GOLD

CONN RCPT 64POS SMD GOLD

Supplier's Site
1Fhr,64,30A/s,s,n,s14,15 Amp - Te Connectivity - 42AJ4651 - Newark, An Avnet Company
Chicago, IL, United States
1Fhr,64,30A/s,s,n,s14,15 Amp - Te Connectivity
42AJ4651
1Fhr,64,30A/s,s,n,s14,15 Amp - Te Connectivity 42AJ4651
1FHR,64,30A/S,S,N,S1 4,15

1FHR,64,30A/S,S,N,S14,15

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5120524-1 A104089CT-ND 316-5120524-1 1332032-5120524-1 5120524-1 42AJ4651
Product Name Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) SMD 1A 250V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1Fhr,64,30A/s,s,n,s14,15 Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Outer Shroud Contacts Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Mounting Surface Mount Surface Mount
Contact Pitch 0.9906 mm (0.0390 inch)
Number of Contacts 64 #
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PCB Headers - 5473172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Custom Spring Probe Interposers: Utilizes low profile, high density spring probe technology -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details