1FHR,84,30A/S,S,N,S1
Board to Board & Mezzanine Connectors
84 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
CONN RCPT 84POS SMD GOLD
STACKING CONNECTOR, RECEPTACLE 84POS 1MM; Body Material:Thermoplast
1FHR,84,30A/S,S,N,S1
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5120523-2 | A111221TR-ND | 5120523-2 | 73K1626 | 76AC8336 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Receptacle 84Pos 1Mm; Body Material Amp - Te Connectivity | 1Fhr,84,30A/s,s,n,s13 Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Category | Board to Board Connector | ||||
| Mounting | Surface Mount | ||||
| Contact Pitch | 0.9906 mm (0.0390 inch) |