TE Connectivity Connector Hardware 5120913-5

Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 180° Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M2.5 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 180° Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M2.5 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 5120913-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
5120913-5
Connector Hardware 5120913-5
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 180° Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M2.5 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware

Body Features


  • Primary Product Material : Zinc Alloy Die Casting
  • Product Orientation : Right Angle

Configuration Features


  • Key Orientation : 180°

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : M2.5

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware
Buy Now
Power Connectors - 5120913-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5120913-5
Power Connectors 5120913-5
UPM KEYED GUIDE MODULE

UPM KEYED GUIDE MODULE

Buy Now
Backplane Connector Accessories - A101840-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A101840-ND
Backplane Connector Accessories A101840-ND
Connector Guide Module For UPM Series

Connector Guide Module For UPM Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5120913-5 5120913-5 A101840-ND
Product Name Connector Hardware Power Connectors Backplane Connector Accessories
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers