TE Connectivity Hard Metric Backplane Connectors 5120823-1

Description
Configuration Features Number of Columns : 12 Number of Positions : 144 Number of Rows : 12 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Housing Features Centerline (Pitch) (MM) : 2 Housing Color : Gray Industry Standards AdvancedTCA Specified Product : No Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 12 Number of Positions : 144 Number of Rows : 12 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Housing Features Centerline (Pitch) (MM) : 2 Housing Color : Gray Industry Standards AdvancedTCA Specified Product : No Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5120823-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5120823-1
Hard Metric Backplane Connectors 5120823-1
Configuration Features Number of Columns : 12 Number of Positions : 144 Number of Rows : 12 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Housing Features Centerline (Pitch) (MM) : 2 Housing Color : Gray Industry Standards AdvancedTCA Specified Product : No Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Configuration Features


  • Number of Columns : 12
  • Number of Positions : 144
  • Number of Rows : 12
  • PCB Mount Orientation : Vertical

Contact Features


  • CompactPCI Designation : None
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold

Housing Features


  • Centerline (Pitch) (MM) : 2
  • Housing Color : Gray

Industry Standards


  • AdvancedTCA Specified Product : No

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120823-1
Board to Board & Mezzanine Connectors 5120823-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Hard Metric, Standard - 5120823-1-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
5120823-1-ND
Hard Metric, Standard 5120823-1-ND
"144 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"144 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
2Mmhm Hdr Asy,12R Sel/ld 144P Amp - Te Connectivity - 03M3012 - Newark, An Avnet Company
Chicago, IL, United States
2Mmhm Hdr Asy,12R Sel/ld 144P Amp - Te Connectivity
03M3012
2Mmhm Hdr Asy,12R Sel/ld 144P Amp - Te Connectivity 03M3012
2MMHM HDR ASY,12R SEL/LD 144P

2MMHM HDR ASY,12R SEL/LD 144P

Supplier's Site
5120823-1 - 2Mmhm Hdr Asy,12R Sel/ld 144P Amp - Te Connectivity - 42AJ4660 - Newark, An Avnet Company
Chicago, IL, United States
5120823-1 - 2Mmhm Hdr Asy,12R Sel/ld 144P Amp - Te Connectivity
42AJ4660
5120823-1 - 2Mmhm Hdr Asy,12R Sel/ld 144P Amp - Te Connectivity 42AJ4660
5120823-1 - 2MMHM HDR ASY,12R SEL/LD 144P

5120823-1 - 2MMHM HDR ASY,12R SEL/LD 144P

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 5120823-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5120823-1
Backplane Connectors - Hard Metric, Standard 5120823-1
CONN HEADER 144POS 2MM PRESS-FIT

CONN HEADER 144POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5120823-1 5120823-1 5120823-1-ND 03M3012 5120823-1
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Hard Metric, Standard 2Mmhm Hdr Asy,12R Sel/ld 144P Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Connector Type Board to Board Connector Board to Board Connector Header, Male Pins
Mounting Board Mount Through Hole
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data