TE Connectivity Board to Board & Mezzanine Connectors 5120525-1

Description
1FHP,64,30A/S,S,N,S0 8
Request a Quote Datasheet
Description
1FHP,64,30A/S,S,N,S0 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5120525-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120525-1
Board to Board & Mezzanine Connectors 5120525-1
1FHP,64,30A/S,S,N,S0 8

1FHP,64,30A/S,S,N,S08

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120525-1
Board to Board & Mezzanine Connectors 5120525-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A111223CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A111223CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A111223CT-ND
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A111223TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A111223TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A111223TR-ND
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Rows: 2 Mounting Type: Fixed Features: 220 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Number of Rows: 2
Mounting Type: Fixed
Features: 220 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C
Contact Finish: Tin

Buy Now Datasheet
Singapore, Singapore
SMD 1A Electronic Connector
316-5120525-1
SMD 1A Electronic Connector 316-5120525-1
64 Pos 1mm Pitch IEEE 1386 Header, Straight, SMD, 1A Product overview: 5120525-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5120525-1 can be used for catalog matching and distributor lookup.

64 Pos 1mm Pitch IEEE 1386 Header, Straight, SMD, 1A Product overview: 5120525-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5120525-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5120525-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5120525-1
CONN PLUG 64POS SMD GOLD

CONN PLUG 64POS SMD GOLD

Supplier's Site
Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity - 28X2819 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity
28X2819
Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity 28X2819
STACKING CONNECTOR, PLUG, 64 POSITION, 1MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:PlugRoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 64 POSITION, 1MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet
5120525-1 - 1Fhp,64,30A/s,s,n,s08 Rohs Compliant Amp - Te Connectivity - 42AJ4652 - Newark, An Avnet Company
Chicago, IL, United States
5120525-1 - 1Fhp,64,30A/s,s,n,s08 Rohs Compliant Amp - Te Connectivity
42AJ4652
5120525-1 - 1Fhp,64,30A/s,s,n,s08 Rohs Compliant Amp - Te Connectivity 42AJ4652
5120525-1 - 1FHP,64,30A/S,S,N,S0 8 ROHS COMPLIANT: YES

5120525-1 - 1FHP,64,30A/S,S,N,S08 ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Conn, Hdr, 64Pos, 1Mm Rohs Compliant Amp - Te Connectivity - 75AJ1113 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 64Pos, 1Mm Rohs Compliant Amp - Te Connectivity
75AJ1113
Mezzanine Conn, Hdr, 64Pos, 1Mm Rohs Compliant Amp - Te Connectivity 75AJ1113
MEZZANINE CONN, HDR, 64POS, 1MM ROHS COMPLIANT: YES

MEZZANINE CONN, HDR, 64POS, 1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5120525-1 A111223CT-ND 316-5120525-1 5120525-1 28X2819 42AJ4652
Product Name Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Connectors,Interconnects SMD 1A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity 5120525-1 - 1Fhp,64,30A/s,s,n,s08 Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Mounting Surface Mount Fixed Surface Mount
Contact Pitch 0.9906 mm (0.0390 inch)
Number of Contacts 64 #
Unlock Full Specs
to access all available technical data