TE Connectivity High Speed Backplane Connectors 5120663-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Unguided Number of Columns : 10 Number of Positions : 100 Number of Rows : 10 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.15 Dimensions Row-to-Row Spacing : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Slot Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Unguided Number of Columns : 10 Number of Positions : 100 Number of Rows : 10 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.15 Dimensions Row-to-Row Spacing : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Slot Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 5120663-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
5120663-1
High Speed Backplane Connectors 5120663-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Unguided Number of Columns : 10 Number of Positions : 100 Number of Rows : 10 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.15 Dimensions Row-to-Row Spacing : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Slot Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Positions : 100
  • Number of Rows : 10
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.15

Dimensions


  • Row-to-Row Spacing : 2 MM  [.079 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Slot

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 5120663-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120663-1
Board to Board & Mezzanine Connectors 5120663-1
Z-PACK HS3 SHR ASY 10R 100 P

Z-PACK HS3 SHR ASY 10R 100 P

Buy Now
Backplane Connectors - Specialized - 5120663-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5120663-1
Backplane Connectors - Specialized 5120663-1
CONN HEADER DUAL BEAM 100POS PCB

CONN HEADER DUAL BEAM 100POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5120663-1 5120663-1 5120663-1
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount
Current Rating 1.1 amps
Contact Pitch 2.49 mm (0.0980 inch)
Unlock Full Specs
to access all available technical data