TE Connectivity Hard Metric Backplane Connectors 5120641-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 12 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Right Angle Rows Loaded : D, H, A, G, K, F, L, I, E, B, C, J Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length : 3.33 MM  [.131 INCH ] Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 23.9 MM  [.941 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 12 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Right Angle Rows Loaded : D, H, A, G, K, F, L, I, E, B, C, J Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length : 3.33 MM  [.131 INCH ] Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 23.9 MM  [.941 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5120641-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5120641-1
Hard Metric Backplane Connectors 5120641-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 12 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Right Angle Rows Loaded : D, H, A, G, K, F, L, I, E, B, C, J Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length : 3.33 MM  [.131 INCH ] Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 23.9 MM  [.941 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 12
  • Number of Positions : 72
  • Number of Rows : 12
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : D, H, A, G, K, F, L, I, E, B, C, J

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Mating Area Length : 3.33 MM  [.131 INCH ]
  • Contact Mating Area Plating Material : Performance Based
  • Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.7 MM  [.146 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 23.9 MM  [.941 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 1

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 5120641-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120641-1
Board to Board & Mezzanine Connectors 5120641-1
12 ROW HM RA REC ASY 072P RGHT

12 ROW HM RA REC ASY 072P RGHT

Buy Now
Backplane Connectors - Hard Metric, Standard - 5120641-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5120641-1
Backplane Connectors - Hard Metric, Standard 5120641-1
CONN RECEPT 72POS 2MM PRESS-FIT

CONN RECEPT 72POS 2MM PRESS-FIT

Supplier's Site Datasheet
12 Row Hm Ra Rec Asy 072P Rght Rohs Compliant Amp - Te Connectivity - 76AC8339 - Newark, An Avnet Company
Chicago, IL, United States
12 Row Hm Ra Rec Asy 072P Rght Rohs Compliant Amp - Te Connectivity
76AC8339
12 Row Hm Ra Rec Asy 072P Rght Rohs Compliant Amp - Te Connectivity 76AC8339
12 ROW HM RA REC ASY 072P RGHT ROHS COMPLIANT: YES

12 ROW HM RA REC ASY 072P RGHT ROHS COMPLIANT: YES

Supplier's Site
12 Row Hm Ra Rec Asy 072P Rght Rohs Compliant Amp - Te Connectivity - 42K7006 - Newark, An Avnet Company
Chicago, IL, United States
12 Row Hm Ra Rec Asy 072P Rght Rohs Compliant Amp - Te Connectivity
42K7006
12 Row Hm Ra Rec Asy 072P Rght Rohs Compliant Amp - Te Connectivity 42K7006
12 ROW HM RA REC ASY 072P RGHT ROHS COMPLIANT: YES

12 ROW HM RA REC ASY 072P RGHT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5120641-1 5120641-1 5120641-1 76AC8339
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors - Hard Metric, Standard 12 Row Hm Ra Rec Asy 072P Rght Rohs Compliant Amp - Te Connectivity
Category Board to Board Connector
Mounting Board Mount
Current Rating 0.7 amps
Contact Pitch 1.98 mm (0.0780 inch)
Unlock Full Specs
to access all available technical data