TE Connectivity Hard Metric Backplane Connectors 5120638-3

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 144 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : I, G, C, A, D, F, E, L, K, J, H, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length : 11.2 MM  [.441 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 23.9 MM  [.941 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 144 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : I, G, C, A, D, F, E, L, K, J, H, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length : 11.2 MM  [.441 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 23.9 MM  [.941 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5120638-3 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5120638-3
Hard Metric Backplane Connectors 5120638-3
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 144 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : I, G, C, A, D, F, E, L, K, J, H, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length : 11.2 MM  [.441 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 23.9 MM  [.941 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 25
  • Number of Positions : 144
  • Number of Rows : 12
  • PCB Mount Orientation : Vertical
  • Rows Loaded : I, G, C, A, D, F, E, L, K, J, H, B

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Mating Area Length : 11.2 MM  [.441 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.7 MM  [.146 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 23.9 MM  [.941 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 1

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 11

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Hard Metric, Standard - 5120638-3-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
5120638-3-ND
Hard Metric, Standard 5120638-3-ND
"144 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"144 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5120638-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120638-3
Board to Board & Mezzanine Connectors 5120638-3
2MM HM HDR ASY,12 ROW 144 POS

2MM HM HDR ASY,12 ROW 144 POS

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120638-3
Board to Board & Mezzanine Connectors 5120638-3
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
2Mm Hm Hdr Asy,12 Row 144 Pos Amp - Te Connectivity - 19R1009 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Hm Hdr Asy,12 Row 144 Pos Amp - Te Connectivity
19R1009
2Mm Hm Hdr Asy,12 Row 144 Pos Amp - Te Connectivity 19R1009
2MM HM HDR ASY,12 ROW 144 POS

2MM HM HDR ASY,12 ROW 144 POS

Supplier's Site
2Mm Hm Hdr Asy,12 Row 144 Pos Amp - Te Connectivity - 90AJ0303 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Hm Hdr Asy,12 Row 144 Pos Amp - Te Connectivity
90AJ0303
2Mm Hm Hdr Asy,12 Row 144 Pos Amp - Te Connectivity 90AJ0303
2MM HM HDR ASY,12 ROW 144 POS

2MM HM HDR ASY,12 ROW 144 POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5120638-3 5120638-3-ND 5120638-3 19R1009
Product Name Hard Metric Backplane Connectors Hard Metric, Standard Board to Board & Mezzanine Connectors 2Mm Hm Hdr Asy,12 Row 144 Pos Amp - Te Connectivity
Category Board to Board Connector
Mounting Board Mount Through Hole
Current Rating 0.7 amps
Unlock Full Specs
to access all available technical data