TE Connectivity Hard Metric Backplane Connectors 5120779-1

Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Mezzanine Number of Columns : 12 Number of Positions : 144 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : E, I, D, H, J, B, F, A, C, L, K, G Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length : 8.2 MM  [.323 INCH ] Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 23.9 MM  [.941 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 2 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Reduced Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Mezzanine Number of Columns : 12 Number of Positions : 144 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : E, I, D, H, J, B, F, A, C, L, K, G Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length : 8.2 MM  [.323 INCH ] Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 23.9 MM  [.941 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 2 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Reduced Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5120779-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5120779-1
Hard Metric Backplane Connectors 5120779-1
Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Mezzanine Number of Columns : 12 Number of Positions : 144 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : E, I, D, H, J, B, F, A, C, L, K, G Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length : 8.2 MM  [.323 INCH ] Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 23.9 MM  [.941 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 2 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Reduced Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 12
  • Number of Positions : 144
  • Number of Rows : 12
  • PCB Mount Orientation : Vertical
  • Rows Loaded : E, I, D, H, J, B, F, A, C, L, K, G

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Mating Area Length : 8.2 MM  [.323 INCH ]
  • Contact Mating Area Plating Material : Performance Based
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.7 MM  [.146 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 23.9 MM  [.941 INCH ]

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 2

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 20

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Reduced
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-5120779-1
Electronic Connector 407-5120779-1
CONN HEADER 144POS 2MM PRESS-FIT Product overview: 5120779-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5120779-1 can be used for catalog matching and distributor lookup.

CONN HEADER 144POS 2MM PRESS-FIT Product overview: 5120779-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5120779-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Board to Board & Mezzanine Connectors - 5120779-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120779-1
Board to Board & Mezzanine Connectors 5120779-1
2MMHM HDR ASY,12R SEL/LD 144 P

2MMHM HDR ASY,12R SEL/LD 144 P

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120779-1
Board to Board & Mezzanine Connectors 5120779-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Hard Metric, Standard - A101798-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A101798-ND
Hard Metric, Standard A101798-ND
"144 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"144 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 5120779-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5120779-1
Backplane Connectors - Hard Metric, Standard 5120779-1
CONN HEADER 144POS 2MM PRESS-FIT

CONN HEADER 144POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5120779-1 407-5120779-1 5120779-1 A101798-ND 5120779-1
Product Name Hard Metric Backplane Connectors Electronic Connector Board to Board & Mezzanine Connectors Hard Metric, Standard Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit
Mounting Board Mount Through Hole
Current Rating 0.7 amps
Contact Pitch 1.5 mm (0.0590 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data