5120913-9 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
5120913-9
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle
Configuration Features Accessory Placement Location : Front Board Key Orientation : 315°
Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Chromate Conversion Coating Thread Size : M3 x 0.5-6H
Packaging Features Packaging Method : Tray Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle
Configuration Features Accessory Placement Location : Front Board Key Orientation : 315°
Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Chromate Conversion Coating Thread Size : M3 x 0.5-6H
Packaging Features Packaging Method : Tray Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Connector Hardware, Mounts, Locks & Retainers
5120913-9
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle
Configuration Features Accessory Placement Location : Front Board Key Orientation : 315°
Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Chromate Conversion Coating Thread Size : M3 x 0.5-6H
Packaging Features Packaging Method : Tray Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Primary Product Material : Zinc Alloy Die Casting
- Product Orientation : Right Angle
Configuration Features
- Accessory Placement Location : Front Board
- Key Orientation : 315°
Mechanical Attachment
- Product Mount Type : Board Mount
- Product Plating Finish : Chromate Conversion Coating
- Thread Size : M3 x 0.5-6H
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 1
Product Type Features
- Connector Hardware Accessory Type : Guide Socket Module
- Hardware Accessory Function : Guide Hardware
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
5120913-9 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
|
Geometry
|
Right Angle
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
2 suppliers
Connector Type
Board to Board Connector; PC Card Connector
Mounting
Board Mount
View Details
2 suppliers