TE Connectivity Coax Connectors 5-1393670-5

Description
Body Features Cable Connector Orientation : Straight Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment RF Connector Coupling Mechanism : Screw Other RF Connector Comment : For assembly instructions, see General Information Section. Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Plug RF Interface : DIN 1.0/2.3 Connectors
Request a Quote Datasheet
Description
Body Features Cable Connector Orientation : Straight Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment RF Connector Coupling Mechanism : Screw Other RF Connector Comment : For assembly instructions, see General Information Section. Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Plug RF Interface : DIN 1.0/2.3 Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5-1393670-5 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5-1393670-5
Coax Connectors 5-1393670-5
Body Features Cable Connector Orientation : Straight Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment RF Connector Coupling Mechanism : Screw Other RF Connector Comment : For assembly instructions, see General Information Section. Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Plug RF Interface : DIN 1.0/2.3 Connectors

Body Features


  • Cable Connector Orientation : Straight

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • RF Connector Coupling Mechanism : Screw

Other


  • RF Connector Comment : For assembly instructions, see General Information Section.

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : RG 179
  • Connector & Contact Terminates To : Wire & Cable
  • RF Connector Style : Plug
  • RF Interface : DIN 1.0/2.3 Connectors
Buy Now
RF Connectors / Coaxial Connectors - 5-1393670-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1393670-5
RF Connectors / Coaxial Connectors 5-1393670-5
RF Connectors / Coaxial Connectors V23614A 102A 57=KABE

RF Connectors / Coaxial Connectors V23614A 102A 57=KABE

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 5-1393670-5 5-1393670-5
Product Name Coax Connectors RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1045677-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Coupling Threaded
View Details
4 suppliers
RF Connectors - 1057138-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
2 suppliers
Coax Connectors - 1050805-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
RF Connectors - 1059637-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers