TE Connectivity High Speed Backplane Connectors 5120994-1

Description
Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Positions : 60 Number of Rows : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.15 Dimensions Row-to-Row Spacing : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Positions : 60 Number of Rows : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.15 Dimensions Row-to-Row Spacing : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 5120994-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
5120994-1
High Speed Backplane Connectors 5120994-1
Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Positions : 60 Number of Rows : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.15 Dimensions Row-to-Row Spacing : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Positions : 60
  • Number of Rows : 6
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.15

Dimensions


  • Row-to-Row Spacing : 2 MM  [.079 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 5120994-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120994-1
Board to Board & Mezzanine Connectors 5120994-1
Z-PACK HS3 HDR ASSY 6R 60P FT Sn

Z-PACK HS3 HDR ASSY 6R 60P FT Sn

Buy Now
Backplane Connectors - Specialized - 5120994-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5120994-1
Backplane Connectors - Specialized 5120994-1
CONN HEADER 60POS PCB

CONN HEADER 60POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5120994-1 5120994-1 5120994-1
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data