TE Connectivity Board to Board & Mezzanine Connectors 5120897-1

Description
2MM H.M. 12 ROW PIN ASSEMBLY,1
Request a Quote Datasheet
Description
2MM H.M. 12 ROW PIN ASSEMBLY,1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5120897-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120897-1
Board to Board & Mezzanine Connectors 5120897-1
2MM H.M. 12 ROW PIN ASSEMBLY,1

2MM H.M. 12 ROW PIN ASSEMBLY,1

Buy Now
Backplane Connectors - Hard Metric, Standard - 5120897-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5120897-1
Backplane Connectors - Hard Metric, Standard 5120897-1
CONN HEADER 144POS 2MM PRESS-FIT

CONN HEADER 144POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 5120897-1 5120897-1
Product Name Board to Board & Mezzanine Connectors Backplane Connectors - Hard Metric, Standard
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details