TE Connectivity CompactFlash Connectors 5120615-1

Description
Body Features Color : Black Hold-Down : Without Configuration Features Lead Configuration : Staggered Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Vacuum Tape : Without Dimensions Height Above PC Board (MM) : 3.51 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount, Surface Mount Staggered Leads Operation/Applicatio n Circuit Application : Signal Other Comment : Two size M2 screws (customer supplied) are required for fastening the connector to the PC board. Packaging Features Packaging Method : Reel Product Type Features CompactFlash Product Type : Header Only Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Format : CompactFlash PCB Offset : 0 MM  [0 INCH ] Product Type : Removable Memory Products Profile : Low Sealable : No Shielded : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Hold-Down : Without Configuration Features Lead Configuration : Staggered Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Vacuum Tape : Without Dimensions Height Above PC Board (MM) : 3.51 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount, Surface Mount Staggered Leads Operation/Applicatio n Circuit Application : Signal Other Comment : Two size M2 screws (customer supplied) are required for fastening the connector to the PC board. Packaging Features Packaging Method : Reel Product Type Features CompactFlash Product Type : Header Only Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Format : CompactFlash PCB Offset : 0 MM  [0 INCH ] Product Type : Removable Memory Products Profile : Low Sealable : No Shielded : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CompactFlash Connectors - 5120615-1 - TE Connectivity
Berwyn, PA, United States
CompactFlash Connectors
5120615-1
CompactFlash Connectors 5120615-1
Body Features Color : Black Hold-Down : Without Configuration Features Lead Configuration : Staggered Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Vacuum Tape : Without Dimensions Height Above PC Board (MM) : 3.51 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount, Surface Mount Staggered Leads Operation/Applicatio n Circuit Application : Signal Other Comment : Two size M2 screws (customer supplied) are required for fastening the connector to the PC board. Packaging Features Packaging Method : Reel Product Type Features CompactFlash Product Type : Header Only Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Format : CompactFlash PCB Offset : 0 MM  [0 INCH ] Product Type : Removable Memory Products Profile : Low Sealable : No Shielded : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Color : Black
  • Hold-Down : Without

Configuration Features


  • Lead Configuration : Staggered
  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • Vacuum Tape : Without

Dimensions


  • Height Above PC Board (MM) : 3.51

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Surface Mount, Surface Mount Staggered Leads

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Two size M2 screws (customer supplied) are required for fastening the connector to the PC board.

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • CompactFlash Product Type : Header Only
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Format : CompactFlash
  • PCB Offset : 0 MM  [0 INCH ]
  • Product Type : Removable Memory Products
  • Profile : Low
  • Sealable : No
  • Shielded : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
PC Card Sockets - A100645TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A100645TR-ND
PC Card Sockets A100645TR-ND
50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold

50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold

Buy Now Datasheet
Memory Connectors - PC Card Sockets - 5120615-1 - 907150-5120615-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 5120615-1
907150-5120615-1
Memory Connectors - PC Card Sockets - 5120615-1 907150-5120615-1
Manufacturer: TE Connectivity Win Source Part Number: 907150-5120615-1 Features: 50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5120615 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 5120615-1-ND, A100645CT, -5120615-1-SI, A100645DKR, A100645DKRINACTIVE, A100645TR, A100645DKR-ND, 51206151, -5120615-1-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 907150-5120615-1
Features: 50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 5120615
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 5120615-1-ND, A100645CT, -5120615-1-SI, A100645DKR, A100645DKRINACTIVE, A100645TR, A100645DKR-ND, 51206151, -5120615-1-LSI

Buy Now Datasheet
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity - 42K7003 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity
42K7003
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity 42K7003
MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; Memory / Card Type:CompactFlash Card Type I; Insert & Eject Mechanism:Push-Pull; No. of Contacts:50Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; Memory / Card Type:CompactFlash Card Type I; Insert & Eject Mechanism:Push-Pull; No. of Contacts:50Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5120615-1 A100645TR-ND 907150-5120615-1 42K7003
Product Name CompactFlash Connectors PC Card Sockets Memory Connectors - PC Card Sockets - 5120615-1 Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity
Connector Type Wire to Board Connector Connector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A111669-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
2 suppliers
Headers, Male Pins - A0107-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
Eurocard Connectors - 2-1393659-8 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 102321-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers