TE Connectivity Hard Metric Backplane Connectors 5120640-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Midplane Number of Columns : 6 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Right Angle Rows Loaded : G, E, I, H, F, K, D, C, J, L, A, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length : 3.33 MM  [.131 INCH ] Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 19.9 MM  [.784 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 27 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Reduced Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Midplane Number of Columns : 6 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Right Angle Rows Loaded : G, E, I, H, F, K, D, C, J, L, A, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length : 3.33 MM  [.131 INCH ] Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 19.9 MM  [.784 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 27 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Reduced Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5120640-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5120640-1
Hard Metric Backplane Connectors 5120640-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Midplane Number of Columns : 6 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Right Angle Rows Loaded : G, E, I, H, F, K, D, C, J, L, A, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length : 3.33 MM  [.131 INCH ] Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 19.9 MM  [.784 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 27 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Reduced Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Midplane
  • Number of Columns : 6
  • Number of Positions : 72
  • Number of Rows : 12
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : G, E, I, H, F, K, D, C, J, L, A, B

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Mating Area Length : 3.33 MM  [.131 INCH ]
  • Contact Mating Area Plating Material : Performance Based
  • Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.7 MM  [.146 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 19.9 MM  [.784 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 1

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 27

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Reduced
  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Hard Metric, Standard - 5120640-1-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
5120640-1-ND
Hard Metric, Standard 5120640-1-ND
"72 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"72 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5120640-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120640-1
Board to Board & Mezzanine Connectors 5120640-1
12 ROW HM RA REC ASY 072P LFT

12 ROW HM RA REC ASY 072P LFT

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120640-1
Board to Board & Mezzanine Connectors 5120640-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
12 Row Hm Ra Rec Asy 072P Lft Rohs Compliant Amp - Te Connectivity - 42K7005 - Newark, An Avnet Company
Chicago, IL, United States
12 Row Hm Ra Rec Asy 072P Lft Rohs Compliant Amp - Te Connectivity
42K7005
12 Row Hm Ra Rec Asy 072P Lft Rohs Compliant Amp - Te Connectivity 42K7005
12 ROW HM RA REC ASY 072P LFT ROHS COMPLIANT: YES

12 ROW HM RA REC ASY 072P LFT ROHS COMPLIANT: YES

Supplier's Site
12 Row Hm Ra Rec Asy 072P Lft Amp - Te Connectivity - 90AJ0304 - Newark, An Avnet Company
Chicago, IL, United States
12 Row Hm Ra Rec Asy 072P Lft Amp - Te Connectivity
90AJ0304
12 Row Hm Ra Rec Asy 072P Lft Amp - Te Connectivity 90AJ0304
12 ROW HM RA REC ASY 072P LFT

12 ROW HM RA REC ASY 072P LFT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5120640-1 5120640-1-ND 5120640-1 42K7005
Product Name Hard Metric Backplane Connectors Hard Metric, Standard Board to Board & Mezzanine Connectors 12 Row Hm Ra Rec Asy 072P Lft Rohs Compliant Amp - Te Connectivity
Category Board to Board Connector
Mounting Board Mount Through Hole, Right Angle
Current Rating 0.7 amps
Unlock Full Specs
to access all available technical data