TE Connectivity Hard Metric Backplane Connectors 5120825-1

Description
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 6 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : Fully Loaded Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 16 PCB Contact Termination Area Plating Material : Tin Dimensions Backplane Module Length (MM) : 20.3 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Natural Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 2 Operation/Applicatio n Circuit Application : Signal Shielded : No Other Comment : Left hand Packaging Features Packaging Method : Tube Packaging Quantity : 27 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 6 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : Fully Loaded Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 16 PCB Contact Termination Area Plating Material : Tin Dimensions Backplane Module Length (MM) : 20.3 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Natural Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 2 Operation/Applicatio n Circuit Application : Signal Shielded : No Other Comment : Left hand Packaging Features Packaging Method : Tube Packaging Quantity : 27 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5120825-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5120825-1
Hard Metric Backplane Connectors 5120825-1
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 6 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : Fully Loaded Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 16 PCB Contact Termination Area Plating Material : Tin Dimensions Backplane Module Length (MM) : 20.3 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Natural Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 2 Operation/Applicatio n Circuit Application : Signal Shielded : No Other Comment : Left hand Packaging Features Packaging Method : Tube Packaging Quantity : 27 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 6
  • Number of Positions : 72
  • Number of Rows : 12
  • PCB Mount Orientation : Vertical
  • Rows Loaded : Fully Loaded

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length (MM) : 16
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Backplane Module Length (MM) : 20.3

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Color : Natural
  • Housing Material : Polyester - GF

Industry Standards


  • AdvancedTCA Specified Product : No
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 2

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Comment : Left hand

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 27

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120825-1
Board to Board & Mezzanine Connectors 5120825-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
2Mmhm Hdr Asy,12R Sel/ld 72P R Te Connectivity - 03M3015 - Newark, An Avnet Company
Chicago, IL, United States
2Mmhm Hdr Asy,12R Sel/ld 72P R Te Connectivity
03M3015
2Mmhm Hdr Asy,12R Sel/ld 72P R Te Connectivity 03M3015
2MMHM HDR ASY,12R SEL/LD 72P R

2MMHM HDR ASY,12R SEL/LD 72P R

Supplier's Site
5120825-1 - 2Mmhm Hdr Asy,12R Sel/ld 72P R Amp - Te Connectivity - 42AJ4661 - Newark, An Avnet Company
Chicago, IL, United States
5120825-1 - 2Mmhm Hdr Asy,12R Sel/ld 72P R Amp - Te Connectivity
42AJ4661
5120825-1 - 2Mmhm Hdr Asy,12R Sel/ld 72P R Amp - Te Connectivity 42AJ4661
5120825-1 - 2MMHM HDR ASY,12R SEL/LD 72P R

5120825-1 - 2MMHM HDR ASY,12R SEL/LD 72P R

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5120825-1 5120825-1 03M3015
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors 2Mmhm Hdr Asy,12R Sel/ld 72P R Te Connectivity
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 106276-4 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
6 suppliers
Headers, Male Pins - A0104-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers