TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5120526-1

Description
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A111224TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A111224TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A111224TR-ND
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A111224CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A111224CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A111224CT-ND
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD 1A Electronic Connector
316-5120526-1
SMD 1A Electronic Connector 316-5120526-1
64 Pos 1mm Pitch IEEE 1386 Header, Straight, SMD, 1A Product overview: 5120526-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5120526-1 can be used for catalog matching and distributor lookup.

64 Pos 1mm Pitch IEEE 1386 Header, Straight, SMD, 1A Product overview: 5120526-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5120526-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5120526-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120526-1
Board to Board & Mezzanine Connectors 5120526-1
1FHP,64,30A/S,S,N,S0 9,11,14

1FHP,64,30A/S,S,N,S09,11,14

Buy Now
Stacking Connector, Plug, 64Pos, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity - 73K1628 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 64Pos, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity
73K1628
Stacking Connector, Plug, 64Pos, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity 73K1628
STACKING CONNECTOR, PLUG, 64POS, 1MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Plug RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 64POS, 1MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5120526-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5120526-1
CONN PLUG 64POS SMD GOLD

CONN PLUG 64POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111224TR-ND 316-5120526-1 5120526-1 73K1628 5120526-1
Product Name Arrays, Edge Type, Mezzanine (Board to Board) SMD 1A Electronic Connector Board to Board & Mezzanine Connectors Stacking Connector, Plug, 64Pos, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Plug, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Contact Pitch 0.9906 mm (0.0390 inch)
Number of Contacts 64 #
Unlock Full Specs
to access all available technical data